multicomp PRO Label, Calibrated, 16 X 38Mm, Pk350; Label Type Multicomp Pro 7827330

Description
LABEL, CALIBRATED, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Metallised Polyester; Label Legend:Calibrated; Label Colour:Black on White; Pack Quantity:350 RoHS Compliant: Yes
Datasheet
Description
LABEL, CALIBRATED, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Metallised Polyester; Label Legend:Calibrated; Label Colour:Black on White; Pack Quantity:350 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Calibrated, 16 X 38Mm, Pk350; Label Type Multicomp Pro - 15R3172 - Newark, An Avnet Company
Chicago, IL, United States
Label, Calibrated, 16 X 38Mm, Pk350; Label Type Multicomp Pro
15R3172
Label, Calibrated, 16 X 38Mm, Pk350; Label Type Multicomp Pro 15R3172
LABEL, CALIBRATED, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Metallised Polyester; Label Legend:Calibrated; Label Colour:Black on White; Pack Quantity:350 RoHS Compliant: Yes

LABEL, CALIBRATED, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Metallised Polyester; Label Legend:Calibrated; Label Colour:Black on White; Pack Quantity:350 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3172
Product Name Label, Calibrated, 16 X 38Mm, Pk350; Label Type Multicomp Pro
Materials of Construction Metallised Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details