multicomp PRO Label, Adhesive, Blank, 16 X 38Mm, Pk350; Label Type Multicomp Pro 7827329

Description
LABEL, ADHESIVE, BLANK, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Dimensions:16mm x 38mm; Label Material:Metallised Polyester; Label Colour:White; Pack Quantity:350; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LABEL, ADHESIVE, BLANK, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Dimensions:16mm x 38mm; Label Material:Metallised Polyester; Label Colour:White; Pack Quantity:350; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Adhesive, Blank, 16 X 38Mm, Pk350; Label Type Multicomp Pro - 15R3171 - Newark, An Avnet Company
Chicago, IL, United States
Label, Adhesive, Blank, 16 X 38Mm, Pk350; Label Type Multicomp Pro
15R3171
Label, Adhesive, Blank, 16 X 38Mm, Pk350; Label Type Multicomp Pro 15R3171
LABEL, ADHESIVE, BLANK, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Dimensions:16mm x 38mm; Label Material:Metallised Polyester; Label Colour:White; Pack Quantity:350; Product Range:- RoHS Compliant: Yes

LABEL, ADHESIVE, BLANK, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Dimensions:16mm x 38mm; Label Material:Metallised Polyester; Label Colour:White; Pack Quantity:350; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3171
Product Name Label, Adhesive, Blank, 16 X 38Mm, Pk350; Label Type Multicomp Pro
Materials of Construction Metallised Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Identification - 1878891-4 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details