multicomp PRO Labels, Write-On, Tested Elec Safety, 16X38Mm, Pk350; Label Type Multicomp Pro 7827326

Description
LABELS, WRITE-ON, TESTED ELEC SAFETY, 16X38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Tested For Electrical Safety, By, Date; Pack Quantity:350RoHS Compliant: Yes
Datasheet
Description
LABELS, WRITE-ON, TESTED ELEC SAFETY, 16X38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Tested For Electrical Safety, By, Date; Pack Quantity:350RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Write-On, Tested Elec Safety, 16X38Mm, Pk350; Label Type Multicomp Pro - 15R3168 - Newark, An Avnet Company
Chicago, IL, United States
Labels, Write-On, Tested Elec Safety, 16X38Mm, Pk350; Label Type Multicomp Pro
15R3168
Labels, Write-On, Tested Elec Safety, 16X38Mm, Pk350; Label Type Multicomp Pro 15R3168
LABELS, WRITE-ON, TESTED ELEC SAFETY, 16X38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Tested For Electrical Safety, By, Date; Pack Quantity:350RoHS Compliant: Yes

LABELS, WRITE-ON, TESTED ELEC SAFETY, 16X38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Tested For Electrical Safety, By, Date; Pack Quantity:350RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3168
Product Name Labels, Write-On, Tested Elec Safety, 16X38Mm, Pk350; Label Type Multicomp Pro
Materials of Construction Nylon Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details