multicomp PRO Label, Tested For Elec Safety, Pk350; Label Type Multicomp Pro 7827325

Description
LABEL, TESTED FOR ELEC SAFETY, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Tested For Electrical Safety; Label Colour:Green on White RoHS Compliant: Yes
Datasheet
Description
LABEL, TESTED FOR ELEC SAFETY, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Tested For Electrical Safety; Label Colour:Green on White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Tested For Elec Safety, Pk350; Label Type Multicomp Pro - 15R3167 - Newark, An Avnet Company
Chicago, IL, United States
Label, Tested For Elec Safety, Pk350; Label Type Multicomp Pro
15R3167
Label, Tested For Elec Safety, Pk350; Label Type Multicomp Pro 15R3167
LABEL, TESTED FOR ELEC SAFETY, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Tested For Electrical Safety; Label Colour:Green on White RoHS Compliant: Yes

LABEL, TESTED FOR ELEC SAFETY, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Tested For Electrical Safety; Label Colour:Green on White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3167
Product Name Label, Tested For Elec Safety, Pk350; Label Type Multicomp Pro
Materials of Construction Nylon Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 146441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Dangerous Explosive Good
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details