multicomp PRO Label, Tested Safe, 16X38Mm, Pk350; Label Type Multicomp Pro 7827324

Description
LABEL, TESTED SAFE, 16X38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Tested For Electrical Safety; Label Colour:Green on White; Product Range:- RoHS Compliant: Yes
Description
LABEL, TESTED SAFE, 16X38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Tested For Electrical Safety; Label Colour:Green on White; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Label, Tested Safe, 16x38mm, Pk350 is a self-adhesive label designed for marking equipment that has been tested for electrical safety. Each label measures 16mm in height and 38mm in width, made from durable nylon cloth material. The labels feature a green on white color scheme, making them easily readable. They are suitable for use in industrial, warehouse, quality assurance, and safety marking applications. The adhesive is removable, allowing for repositioning while ensuring that the label stays firmly in place until removed. Each pack contains 350 labels, providing a substantial quantity for various labeling needs.

Datasheet Summary
Powered by GS/AI

The Label, Tested Safe, 16x38mm, Pk350 is a self-adhesive label designed for marking equipment that has been tested for electrical safety. Each label measures 16mm in height and 38mm in width, made from durable nylon cloth material. The labels feature a green on white color scheme, making them easily readable. They are suitable for use in industrial, warehouse, quality assurance, and safety marking applications. The adhesive is removable, allowing for repositioning while ensuring that the label stays firmly in place until removed. Each pack contains 350 labels, providing a substantial quantity for various labeling needs.

Suppliers

Company
Product
Description
Supplier Links
Label, Tested Safe, 16X38Mm, Pk350; Label Type Multicomp Pro - 15R3166 - Newark, An Avnet Company
Chicago, IL, United States
Label, Tested Safe, 16X38Mm, Pk350; Label Type Multicomp Pro
15R3166
Label, Tested Safe, 16X38Mm, Pk350; Label Type Multicomp Pro 15R3166
LABEL, TESTED SAFE, 16X38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Tested For Electrical Safety; Label Colour:Green on White; Product Range:- RoHS Compliant: Yes

LABEL, TESTED SAFE, 16X38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Tested For Electrical Safety; Label Colour:Green on White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3166
Product Name Label, Tested Safe, 16X38Mm, Pk350; Label Type Multicomp Pro
Materials of Construction Nylon Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 655350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.0033 ft (0.0100 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details