multicomp PRO Label, Safety Check, 16 X 38Mm, Pk350; Label Type Multicomp Pro 7827317

Description
LABEL, SAFETY CHECK, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Safety Check; Label Colour:White on Red; Pack Quantity:350 RoHS Compliant: Yes
Datasheet
Description
LABEL, SAFETY CHECK, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Safety Check; Label Colour:White on Red; Pack Quantity:350 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Safety Check, 16 X 38Mm, Pk350; Label Type Multicomp Pro - 15R3159 - Newark, An Avnet Company
Chicago, IL, United States
Label, Safety Check, 16 X 38Mm, Pk350; Label Type Multicomp Pro
15R3159
Label, Safety Check, 16 X 38Mm, Pk350; Label Type Multicomp Pro 15R3159
LABEL, SAFETY CHECK, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Safety Check; Label Colour:White on Red; Pack Quantity:350 RoHS Compliant: Yes

LABEL, SAFETY CHECK, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Safety Check; Label Colour:White on Red; Pack Quantity:350 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3159
Product Name Label, Safety Check, 16 X 38Mm, Pk350; Label Type Multicomp Pro
Materials of Construction Nylon Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 7760954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hot water
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details