multicomp PRO Label, Repaired By, 16 X 38Mm, Pk350; Label Type Multicomp Pro 7827315

Description
LABEL, REPAIRED BY, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Repaired By; Label Colour:Orange on White; Pack Quantity:350 RoHS Compliant: Yes
Datasheet
Description
LABEL, REPAIRED BY, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Repaired By; Label Colour:Orange on White; Pack Quantity:350 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Repaired By, 16 X 38Mm, Pk350; Label Type Multicomp Pro - 15R3157 - Newark, An Avnet Company
Chicago, IL, United States
Label, Repaired By, 16 X 38Mm, Pk350; Label Type Multicomp Pro
15R3157
Label, Repaired By, 16 X 38Mm, Pk350; Label Type Multicomp Pro 15R3157
LABEL, REPAIRED BY, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Repaired By; Label Colour:Orange on White; Pack Quantity:350 RoHS Compliant: Yes

LABEL, REPAIRED BY, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Repaired By; Label Colour:Orange on White; Pack Quantity:350 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3157
Product Name Label, Repaired By, 16 X 38Mm, Pk350; Label Type Multicomp Pro
Materials of Construction Nylon Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details