multicomp PRO Label, Qa Approved, 16 X 38Mm, Pk350; Label Type Multicomp Pro 7827310

Description
LABEL, QA APPROVED, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:QA Approved; Label Colour:Black / White on Green; Pack Quantity:350 RoHS Compliant: Yes
Datasheet
Description
LABEL, QA APPROVED, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:QA Approved; Label Colour:Black / White on Green; Pack Quantity:350 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Qa Approved, 16 X 38Mm, Pk350; Label Type Multicomp Pro - 15R3152 - Newark, An Avnet Company
Chicago, IL, United States
Label, Qa Approved, 16 X 38Mm, Pk350; Label Type Multicomp Pro
15R3152
Label, Qa Approved, 16 X 38Mm, Pk350; Label Type Multicomp Pro 15R3152
LABEL, QA APPROVED, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:QA Approved; Label Colour:Black / White on Green; Pack Quantity:350 RoHS Compliant: Yes

LABEL, QA APPROVED, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:QA Approved; Label Colour:Black / White on Green; Pack Quantity:350 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3152
Product Name Label, Qa Approved, 16 X 38Mm, Pk350; Label Type Multicomp Pro
Materials of Construction Nylon Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 1812226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 16.54 inches (420 mm)
Height 1.95 ft (5.94 dm)
View Details