multicomp PRO Label, Not Calibrated, 16 X 38Mm, Pk350; Label Type Multicomp Pro 7827304

Description
LABEL, NOT CALIBRATED, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Not Calibrated; Label Colour:White on Red; Pack Quantity:350 RoHS Compliant: Yes
Description
LABEL, NOT CALIBRATED, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Not Calibrated; Label Colour:White on Red; Pack Quantity:350 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label, Not Calibrated, 16 X 38Mm, Pk350; Label Type Multicomp Pro - 15R3146 - Newark, An Avnet Company
Chicago, IL, United States
Label, Not Calibrated, 16 X 38Mm, Pk350; Label Type Multicomp Pro
15R3146
Label, Not Calibrated, 16 X 38Mm, Pk350; Label Type Multicomp Pro 15R3146
LABEL, NOT CALIBRATED, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Not Calibrated; Label Colour:White on Red; Pack Quantity:350 RoHS Compliant: Yes

LABEL, NOT CALIBRATED, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Not Calibrated; Label Colour:White on Red; Pack Quantity:350 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3146
Product Name Label, Not Calibrated, 16 X 38Mm, Pk350; Label Type Multicomp Pro
Materials of Construction Nylon Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Label, Serial No, Pk100; Label Type Te Connectivity - 15J3935 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 146416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 1.97 ft (6 dm)
View Details