multicomp PRO Label, Inspected By, 16 X 38Mm, Pk350; Label Type Multicomp Pro 7827301

Description
LABEL, INSPECTED BY, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Inspected By; Label Colour:White on Black; Pack Quantity:350 RoHS Compliant: Yes
Datasheet
Description
LABEL, INSPECTED BY, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Inspected By; Label Colour:White on Black; Pack Quantity:350 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Inspected By, 16 X 38Mm, Pk350; Label Type Multicomp Pro - 15R3143 - Newark, An Avnet Company
Chicago, IL, United States
Label, Inspected By, 16 X 38Mm, Pk350; Label Type Multicomp Pro
15R3143
Label, Inspected By, 16 X 38Mm, Pk350; Label Type Multicomp Pro 15R3143
LABEL, INSPECTED BY, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Inspected By; Label Colour:White on Black; Pack Quantity:350 RoHS Compliant: Yes

LABEL, INSPECTED BY, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Inspected By; Label Colour:White on Black; Pack Quantity:350 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3143
Product Name Label, Inspected By, 16 X 38Mm, Pk350; Label Type Multicomp Pro
Materials of Construction Nylon Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 4935275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Materials of Construction Pvc
Width 23.62 inches (600 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details