multicomp PRO Label, For Indication, 16 X 38Mm, Pk350; Label Type Multicomp Pro 7827300

Description
LABEL, FOR INDICATION, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:For Indication Only; Label Colour:White on Red; Pack Quantity:350 RoHS Compliant: Yes
Description
LABEL, FOR INDICATION, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:For Indication Only; Label Colour:White on Red; Pack Quantity:350 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label, For Indication, 16 X 38Mm, Pk350; Label Type Multicomp Pro - 15R3142 - Newark, An Avnet Company
Chicago, IL, United States
Label, For Indication, 16 X 38Mm, Pk350; Label Type Multicomp Pro
15R3142
Label, For Indication, 16 X 38Mm, Pk350; Label Type Multicomp Pro 15R3142
LABEL, FOR INDICATION, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:For Indication Only; Label Colour:White on Red; Pack Quantity:350 RoHS Compliant: Yes

LABEL, FOR INDICATION, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:For Indication Only; Label Colour:White on Red; Pack Quantity:350 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3142
Product Name Label, For Indication, 16 X 38Mm, Pk350; Label Type Multicomp Pro
Materials of Construction Nylon Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 2539977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Acrylic, Steel
Width 15.35 inches (390 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details