multicomp PRO Label, Fixed Asset No, 16X38Mm, Pk350; Label Type Multicomp Pro 7827299

Description
LABEL, FIXED ASSET NO, 16X38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Fixed Asset No; Label Colour:White on Black; Pack Quantity:350 RoHS Compliant: Yes
Datasheet
Description
LABEL, FIXED ASSET NO, 16X38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Fixed Asset No; Label Colour:White on Black; Pack Quantity:350 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Fixed Asset No, 16X38Mm, Pk350; Label Type Multicomp Pro - 15R3141 - Newark, An Avnet Company
Chicago, IL, United States
Label, Fixed Asset No, 16X38Mm, Pk350; Label Type Multicomp Pro
15R3141
Label, Fixed Asset No, 16X38Mm, Pk350; Label Type Multicomp Pro 15R3141
LABEL, FIXED ASSET NO, 16X38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Fixed Asset No; Label Colour:White on Black; Pack Quantity:350 RoHS Compliant: Yes

LABEL, FIXED ASSET NO, 16X38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Fixed Asset No; Label Colour:White on Black; Pack Quantity:350 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3141
Product Name Label, Fixed Asset No, 16X38Mm, Pk350; Label Type Multicomp Pro
Materials of Construction Nylon Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1-1768035-6 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 2892243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polycarbonate
View Details