multicomp PRO Label, Do Not Use After, 16X38Mm, Pk350; Label Type Multicomp Pro 7827294

Description
LABEL, DO NOT USE AFTER, 16X38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Do Not Use; Label Colour:White on Red; Pack Quantity:350 RoHS Compliant: Yes
Datasheet
Description
LABEL, DO NOT USE AFTER, 16X38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Do Not Use; Label Colour:White on Red; Pack Quantity:350 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Do Not Use After, 16X38Mm, Pk350; Label Type Multicomp Pro - 15R3136 - Newark, An Avnet Company
Chicago, IL, United States
Label, Do Not Use After, 16X38Mm, Pk350; Label Type Multicomp Pro
15R3136
Label, Do Not Use After, 16X38Mm, Pk350; Label Type Multicomp Pro 15R3136
LABEL, DO NOT USE AFTER, 16X38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Do Not Use; Label Colour:White on Red; Pack Quantity:350 RoHS Compliant: Yes

LABEL, DO NOT USE AFTER, 16X38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Do Not Use; Label Colour:White on Red; Pack Quantity:350 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3136
Product Name Label, Do Not Use After, 16X38Mm, Pk350; Label Type Multicomp Pro
Materials of Construction Nylon Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1812226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 16.54 inches (420 mm)
Height 1.95 ft (5.94 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-824-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details