multicomp PRO Label, Do Not Use, 16 X 38Mm, Pk350; Label Type Multicomp Pro 7827293

Description
LABEL, DO NOT USE, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Do Not Use; Label Colour:White on Red; Pack Quantity:350; Product Range:- RoHS Compliant: Yes
Description
LABEL, DO NOT USE, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Do Not Use; Label Colour:White on Red; Pack Quantity:350; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label, Do Not Use, 16 X 38Mm, Pk350; Label Type Multicomp Pro - 15R3135 - Newark, An Avnet Company
Chicago, IL, United States
Label, Do Not Use, 16 X 38Mm, Pk350; Label Type Multicomp Pro
15R3135
Label, Do Not Use, 16 X 38Mm, Pk350; Label Type Multicomp Pro 15R3135
LABEL, DO NOT USE, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Do Not Use; Label Colour:White on Red; Pack Quantity:350; Product Range:- RoHS Compliant: Yes

LABEL, DO NOT USE, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Do Not Use; Label Colour:White on Red; Pack Quantity:350; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3135
Product Name Label, Do Not Use, 16 X 38Mm, Pk350; Label Type Multicomp Pro
Materials of Construction Nylon Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 218615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.1640 ft (0.5000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-708-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details