multicomp PRO Label, Calibration Not Required, Pk350; Label Type Multicomp Pro 7827288

Description
LABEL, CALIBRATION NOT REQUIRED, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Calibration Not Required; Label Colour:White on Red; Pack Quantity:350 RoHS Compliant: Yes
Datasheet
Description
LABEL, CALIBRATION NOT REQUIRED, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Calibration Not Required; Label Colour:White on Red; Pack Quantity:350 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Calibration Not Required, Pk350; Label Type Multicomp Pro - 15R3130 - Newark, An Avnet Company
Chicago, IL, United States
Label, Calibration Not Required, Pk350; Label Type Multicomp Pro
15R3130
Label, Calibration Not Required, Pk350; Label Type Multicomp Pro 15R3130
LABEL, CALIBRATION NOT REQUIRED, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Calibration Not Required; Label Colour:White on Red; Pack Quantity:350 RoHS Compliant: Yes

LABEL, CALIBRATION NOT REQUIRED, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Calibration Not Required; Label Colour:White on Red; Pack Quantity:350 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3130
Product Name Label, Calibration Not Required, Pk350; Label Type Multicomp Pro
Materials of Construction Nylon Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Label, Warning, Isolate, Card Of 10; Label Type Te Connectivity - 07WX0861 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details
Exit Signs - 7631812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details