multicomp PRO Label, Calibrated, 16 X 38Mm, Pk350; Label Type Multicomp Pro 7827287

Description
LABEL, CALIBRATED, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Calibrated; Label Colour:Green on White; Pack Quantity:350 RoHS Compliant: Yes
Datasheet
Description
LABEL, CALIBRATED, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Calibrated; Label Colour:Green on White; Pack Quantity:350 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Calibrated, 16 X 38Mm, Pk350; Label Type Multicomp Pro - 15R3129 - Newark, An Avnet Company
Chicago, IL, United States
Label, Calibrated, 16 X 38Mm, Pk350; Label Type Multicomp Pro
15R3129
Label, Calibrated, 16 X 38Mm, Pk350; Label Type Multicomp Pro 15R3129
LABEL, CALIBRATED, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Calibrated; Label Colour:Green on White; Pack Quantity:350 RoHS Compliant: Yes

LABEL, CALIBRATED, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Calibrated; Label Colour:Green on White; Pack Quantity:350 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3129
Product Name Label, Calibrated, 16 X 38Mm, Pk350; Label Type Multicomp Pro
Materials of Construction Nylon Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1768035-6 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 7631850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire extinguisher
Materials of Construction Plastic / Film; Plastic
Width 3.54 inches (90 mm)
View Details