multicomp PRO Label, Calibrated, 16 X 38Mm, Pk350; Label Type Multicomp Pro 7827285

Description
LABEL, CALIBRATED, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Calibrated; Label Colour:Black on White; Pack Quantity:350 RoHS Compliant: Yes
Datasheet
Description
LABEL, CALIBRATED, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Calibrated; Label Colour:Black on White; Pack Quantity:350 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Calibrated, 16 X 38Mm, Pk350; Label Type Multicomp Pro - 15R3127 - Newark, An Avnet Company
Chicago, IL, United States
Label, Calibrated, 16 X 38Mm, Pk350; Label Type Multicomp Pro
15R3127
Label, Calibrated, 16 X 38Mm, Pk350; Label Type Multicomp Pro 15R3127
LABEL, CALIBRATED, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Calibrated; Label Colour:Black on White; Pack Quantity:350 RoHS Compliant: Yes

LABEL, CALIBRATED, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Calibrated; Label Colour:Black on White; Pack Quantity:350 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3127
Product Name Label, Calibrated, 16 X 38Mm, Pk350; Label Type Multicomp Pro
Materials of Construction Nylon Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.69 inches (297 mm)
View Details