multicomp PRO Label, Adhesive, Blank, 16 X 38Mm, Pk350; Label Type Multicomp Pro 7827284

Description
LABEL, ADHESIVE, BLANK, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Dimensions:16mm x 38mm; Label Material:Nylon Cloth; Label Colour:White; Pack Quantity:350; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LABEL, ADHESIVE, BLANK, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Dimensions:16mm x 38mm; Label Material:Nylon Cloth; Label Colour:White; Pack Quantity:350; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Adhesive, Blank, 16 X 38Mm, Pk350; Label Type Multicomp Pro - 15R3126 - Newark, An Avnet Company
Chicago, IL, United States
Label, Adhesive, Blank, 16 X 38Mm, Pk350; Label Type Multicomp Pro
15R3126
Label, Adhesive, Blank, 16 X 38Mm, Pk350; Label Type Multicomp Pro 15R3126
LABEL, ADHESIVE, BLANK, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Dimensions:16mm x 38mm; Label Material:Nylon Cloth; Label Colour:White; Pack Quantity:350; Product Range:- RoHS Compliant: Yes

LABEL, ADHESIVE, BLANK, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Dimensions:16mm x 38mm; Label Material:Nylon Cloth; Label Colour:White; Pack Quantity:350; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3126
Product Name Label, Adhesive, Blank, 16 X 38Mm, Pk350; Label Type Multicomp Pro
Materials of Construction Nylon Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-708-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 7631686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type High visibility clothing
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details