multicomp PRO Label, Batch No, 16 X 38Mm, Pk350; Label Type Multicomp Pro 7827283

Description
LABEL, BATCH NO, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:15.88mm; Label Width:38.1mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Batch No; Label Colour:Blue on White; Pack Quantity:350 RoHS Compliant: Yes
Datasheet
Description
LABEL, BATCH NO, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:15.88mm; Label Width:38.1mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Batch No; Label Colour:Blue on White; Pack Quantity:350 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Batch No, 16 X 38Mm, Pk350; Label Type Multicomp Pro - 15R3125 - Newark, An Avnet Company
Chicago, IL, United States
Label, Batch No, 16 X 38Mm, Pk350; Label Type Multicomp Pro
15R3125
Label, Batch No, 16 X 38Mm, Pk350; Label Type Multicomp Pro 15R3125
LABEL, BATCH NO, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:15.88mm; Label Width:38.1mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Batch No; Label Colour:Blue on White; Pack Quantity:350 RoHS Compliant: Yes

LABEL, BATCH NO, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:15.88mm; Label Width:38.1mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Batch No; Label Colour:Blue on White; Pack Quantity:350 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3125
Product Name Label, Batch No, 16 X 38Mm, Pk350; Label Type Multicomp Pro
Materials of Construction Vinyl Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 3701469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details