multicomp PRO Label, Appliance Tested, 16X38Mm, Pk350; Label Type Multicomp Pro 7827282

Description
LABEL, APPLIANCE TESTED, 16X38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Appliance Tested; Label Colour:Blue on White; Pack Quantity:350 RoHS Compliant: Yes
Datasheet
Description
LABEL, APPLIANCE TESTED, 16X38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Appliance Tested; Label Colour:Blue on White; Pack Quantity:350 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Appliance Tested, 16X38Mm, Pk350; Label Type Multicomp Pro - 15R3124 - Newark, An Avnet Company
Chicago, IL, United States
Label, Appliance Tested, 16X38Mm, Pk350; Label Type Multicomp Pro
15R3124
Label, Appliance Tested, 16X38Mm, Pk350; Label Type Multicomp Pro 15R3124
LABEL, APPLIANCE TESTED, 16X38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Appliance Tested; Label Colour:Blue on White; Pack Quantity:350 RoHS Compliant: Yes

LABEL, APPLIANCE TESTED, 16X38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Appliance Tested; Label Colour:Blue on White; Pack Quantity:350 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3124
Product Name Label, Appliance Tested, 16X38Mm, Pk350; Label Type Multicomp Pro
Materials of Construction Nylon Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 284594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
Height 0.9186 ft (2.8 dm)
View Details