multicomp PRO Label, Accepted, 16 X 38Mm, Pk350; Label Type Multicomp Pro 7827281

Description
LABEL, ACCEPTED, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Accepted (By, Date); Label Colour:Green on White; Pack Quantity:350 RoHS Compliant: Yes
Datasheet
Description
LABEL, ACCEPTED, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Accepted (By, Date); Label Colour:Green on White; Pack Quantity:350 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Accepted, 16 X 38Mm, Pk350; Label Type Multicomp Pro - 15R3123 - Newark, An Avnet Company
Chicago, IL, United States
Label, Accepted, 16 X 38Mm, Pk350; Label Type Multicomp Pro
15R3123
Label, Accepted, 16 X 38Mm, Pk350; Label Type Multicomp Pro 15R3123
LABEL, ACCEPTED, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Accepted (By, Date); Label Colour:Green on White; Pack Quantity:350 RoHS Compliant: Yes

LABEL, ACCEPTED, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Nylon Cloth; Label Legend:Accepted (By, Date); Label Colour:Green on White; Pack Quantity:350 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3123
Product Name Label, Accepted, 16 X 38Mm, Pk350; Label Type Multicomp Pro
Materials of Construction Nylon Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 8134530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Plastic / Film; Plastic
Width 7.87 inches (200 mm)
View Details