multicomp PRO Label, Arrow, 3.18Mm X 4.83Mm, Yellow, Card Of 576; Label Type Multicomp Pro 7827279

Description
LABEL, ARROW, 3.18MM x 4.83MM, YELLOW, CARD OF 576; Label Type:Identification; Label Height:3.18mm; Label Width:4.83mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Arrow; Label Colour:Black on Yellow; Pack Quantity:576RoHS Compliant: Yes
Description
LABEL, ARROW, 3.18MM x 4.83MM, YELLOW, CARD OF 576; Label Type:Identification; Label Height:3.18mm; Label Width:4.83mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Arrow; Label Colour:Black on Yellow; Pack Quantity:576RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label, Arrow, 3.18Mm X 4.83Mm, Yellow, Card Of 576; Label Type Multicomp Pro - 15R3121 - Newark, An Avnet Company
Chicago, IL, United States
Label, Arrow, 3.18Mm X 4.83Mm, Yellow, Card Of 576; Label Type Multicomp Pro
15R3121
Label, Arrow, 3.18Mm X 4.83Mm, Yellow, Card Of 576; Label Type Multicomp Pro 15R3121
LABEL, ARROW, 3.18MM x 4.83MM, YELLOW, CARD OF 576; Label Type:Identification; Label Height:3.18mm; Label Width:4.83mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Arrow; Label Colour:Black on Yellow; Pack Quantity:576RoHS Compliant: Yes

LABEL, ARROW, 3.18MM x 4.83MM, YELLOW, CARD OF 576; Label Type:Identification; Label Height:3.18mm; Label Width:4.83mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Arrow; Label Colour:Black on Yellow; Pack Quantity:576RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3121
Product Name Label, Arrow, 3.18Mm X 4.83Mm, Yellow, Card Of 576; Label Type Multicomp Pro
Materials of Construction Vinyl Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 1745997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type One way
Materials of Construction Pvc
Features Adhesive Backed
View Details