multicomp PRO Label, Do Not Use, 15 X 38Mm, Pk14; Label Type Multicomp Pro 7827277

Description
LABEL, DO NOT USE, 15 X 38MM, PK14; Label Type:Self Adhesive; Label Height:15mm; Label Width:38mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Do Not Use; Label Colour:Red on White; Pack Quantity:14; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LABEL, DO NOT USE, 15 X 38MM, PK14; Label Type:Self Adhesive; Label Height:15mm; Label Width:38mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Do Not Use; Label Colour:Red on White; Pack Quantity:14; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Do Not Use, 15 X 38Mm, Pk14; Label Type Multicomp Pro - 15R3119 - Newark, An Avnet Company
Chicago, IL, United States
Label, Do Not Use, 15 X 38Mm, Pk14; Label Type Multicomp Pro
15R3119
Label, Do Not Use, 15 X 38Mm, Pk14; Label Type Multicomp Pro 15R3119
LABEL, DO NOT USE, 15 X 38MM, PK14; Label Type:Self Adhesive; Label Height:15mm; Label Width:38mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Do Not Use; Label Colour:Red on White; Pack Quantity:14; Product Range:- RoHS Compliant: Yes

LABEL, DO NOT USE, 15 X 38MM, PK14; Label Type:Self Adhesive; Label Height:15mm; Label Width:38mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Do Not Use; Label Colour:Red on White; Pack Quantity:14; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3119
Product Name Label, Do Not Use, 15 X 38Mm, Pk14; Label Type Multicomp Pro
Materials of Construction Vinyl Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1-1768035-4 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 7631862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp rigid plastic
Width 11.69 inches (297 mm)
View Details