multicomp PRO Label, Tested For Elec Safety, Pk14; Label Type Multicomp Pro 7827276

Description
LABEL, TESTED FOR ELEC SAFETY, PK14; Label Type:Self Adhesive; Label Height:15mm; Label Width:38mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Tested For Electrical Safety, By, Date; Label Colour:Green on White RoHS Compliant: Yes
Description
LABEL, TESTED FOR ELEC SAFETY, PK14; Label Type:Self Adhesive; Label Height:15mm; Label Width:38mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Tested For Electrical Safety, By, Date; Label Colour:Green on White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label, Tested For Elec Safety, Pk14; Label Type Multicomp Pro - 15R3118 - Newark, An Avnet Company
Chicago, IL, United States
Label, Tested For Elec Safety, Pk14; Label Type Multicomp Pro
15R3118
Label, Tested For Elec Safety, Pk14; Label Type Multicomp Pro 15R3118
LABEL, TESTED FOR ELEC SAFETY, PK14; Label Type:Self Adhesive; Label Height:15mm; Label Width:38mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Tested For Electrical Safety, By, Date; Label Colour:Green on White RoHS Compliant: Yes

LABEL, TESTED FOR ELEC SAFETY, PK14; Label Type:Self Adhesive; Label Height:15mm; Label Width:38mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Tested For Electrical Safety, By, Date; Label Colour:Green on White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3118
Product Name Label, Tested For Elec Safety, Pk14; Label Type Multicomp Pro
Materials of Construction Vinyl Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7873723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details