multicomp PRO Label, Model/serial No, 26 X 51Mm, Pk10; Label Type Multicomp Pro 7827275

Description
LABEL, MODEL/SERIAL NO, 26 X 51MM, PK10; Label Type:Identification; Label Height:26mm; Label Width:51mm; Label Diameter:-; Label Material:Aluminium; Label Legend:Model (Serial No, Supply, Freq); Label Colour:White on Silver RoHS Compliant: Yes
Datasheet
Description
LABEL, MODEL/SERIAL NO, 26 X 51MM, PK10; Label Type:Identification; Label Height:26mm; Label Width:51mm; Label Diameter:-; Label Material:Aluminium; Label Legend:Model (Serial No, Supply, Freq); Label Colour:White on Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Model/serial No, 26 X 51Mm, Pk10; Label Type Multicomp Pro - 15R3117 - Newark, An Avnet Company
Chicago, IL, United States
Label, Model/serial No, 26 X 51Mm, Pk10; Label Type Multicomp Pro
15R3117
Label, Model/serial No, 26 X 51Mm, Pk10; Label Type Multicomp Pro 15R3117
LABEL, MODEL/SERIAL NO, 26 X 51MM, PK10; Label Type:Identification; Label Height:26mm; Label Width:51mm; Label Diameter:-; Label Material:Aluminium; Label Legend:Model (Serial No, Supply, Freq); Label Colour:White on Silver RoHS Compliant: Yes

LABEL, MODEL/SERIAL NO, 26 X 51MM, PK10; Label Type:Identification; Label Height:26mm; Label Width:51mm; Label Diameter:-; Label Material:Aluminium; Label Legend:Model (Serial No, Supply, Freq); Label Colour:White on Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3117
Product Name Label, Model/serial No, 26 X 51Mm, Pk10; Label Type Multicomp Pro
Materials of Construction Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
Height 0.6890 ft (2.1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details