multicomp PRO Label, Inspected By, 15X38Mm, Pk14; Label Type Multicomp Pro 7827274

Description
LABEL, INSPECTED BY, 15X38MM, PK14; Label Type:Self Adhesive; Label Height:15mm; Label Width:38mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Inspected By; Label Colour:Black on White; Pack Quantity:14 RoHS Compliant: Yes
Datasheet
Description
LABEL, INSPECTED BY, 15X38MM, PK14; Label Type:Self Adhesive; Label Height:15mm; Label Width:38mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Inspected By; Label Colour:Black on White; Pack Quantity:14 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Inspected By, 15X38Mm, Pk14; Label Type Multicomp Pro - 15R3116 - Newark, An Avnet Company
Chicago, IL, United States
Label, Inspected By, 15X38Mm, Pk14; Label Type Multicomp Pro
15R3116
Label, Inspected By, 15X38Mm, Pk14; Label Type Multicomp Pro 15R3116
LABEL, INSPECTED BY, 15X38MM, PK14; Label Type:Self Adhesive; Label Height:15mm; Label Width:38mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Inspected By; Label Colour:Black on White; Pack Quantity:14 RoHS Compliant: Yes

LABEL, INSPECTED BY, 15X38MM, PK14; Label Type:Self Adhesive; Label Height:15mm; Label Width:38mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Inspected By; Label Colour:Black on White; Pack Quantity:14 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3116
Product Name Label, Inspected By, 15X38Mm, Pk14; Label Type Multicomp Pro
Materials of Construction Vinyl Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Label, Serial No, Pk100; Label Type Te Connectivity - 15J3935 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details
Warning Signs - 4113497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Biological hazard
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details