multicomp PRO Label, Adhesive, Rejected, 15X38Mm, Pk14; Label Type Multicomp Pro 7827268

Description
LABEL, ADHESIVE, REJECTED, 15X38MM, PK14; Label Type:Self Adhesive; Label Height:15mm; Label Width:38mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Rejected; Label Colour:Red on White; Pack Quantity:14 RoHS Compliant: Yes
Description
LABEL, ADHESIVE, REJECTED, 15X38MM, PK14; Label Type:Self Adhesive; Label Height:15mm; Label Width:38mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Rejected; Label Colour:Red on White; Pack Quantity:14 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label, Adhesive, Rejected, 15X38Mm, Pk14; Label Type Multicomp Pro - 15R3110 - Newark, An Avnet Company
Chicago, IL, United States
Label, Adhesive, Rejected, 15X38Mm, Pk14; Label Type Multicomp Pro
15R3110
Label, Adhesive, Rejected, 15X38Mm, Pk14; Label Type Multicomp Pro 15R3110
LABEL, ADHESIVE, REJECTED, 15X38MM, PK14; Label Type:Self Adhesive; Label Height:15mm; Label Width:38mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Rejected; Label Colour:Red on White; Pack Quantity:14 RoHS Compliant: Yes

LABEL, ADHESIVE, REJECTED, 15X38MM, PK14; Label Type:Self Adhesive; Label Height:15mm; Label Width:38mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Rejected; Label Colour:Red on White; Pack Quantity:14 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3110
Product Name Label, Adhesive, Rejected, 15X38Mm, Pk14; Label Type Multicomp Pro
Materials of Construction Vinyl Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 7631787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 5.91 inches (150 mm)
Height 0.4921 ft (1.5 dm)
View Details