multicomp PRO Label, Adhesive, Blank, 15 X 38Mm, Pk14; Label Type Multicomp Pro 7827266

Description
LABEL, ADHESIVE, BLANK, 15 X 38MM, PK14; Label Type:Self Adhesive; Label Dimensions:15mm x 38mm; Label Material:Vinyl Cloth; Label Colour:White; Pack Quantity:14; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LABEL, ADHESIVE, BLANK, 15 X 38MM, PK14; Label Type:Self Adhesive; Label Dimensions:15mm x 38mm; Label Material:Vinyl Cloth; Label Colour:White; Pack Quantity:14; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Adhesive, Blank, 15 X 38Mm, Pk14; Label Type Multicomp Pro - 15R3108 - Newark, An Avnet Company
Chicago, IL, United States
Label, Adhesive, Blank, 15 X 38Mm, Pk14; Label Type Multicomp Pro
15R3108
Label, Adhesive, Blank, 15 X 38Mm, Pk14; Label Type Multicomp Pro 15R3108
LABEL, ADHESIVE, BLANK, 15 X 38MM, PK14; Label Type:Self Adhesive; Label Dimensions:15mm x 38mm; Label Material:Vinyl Cloth; Label Colour:White; Pack Quantity:14; Product Range:- RoHS Compliant: Yes

LABEL, ADHESIVE, BLANK, 15 X 38MM, PK14; Label Type:Self Adhesive; Label Dimensions:15mm x 38mm; Label Material:Vinyl Cloth; Label Colour:White; Pack Quantity:14; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3108
Product Name Label, Adhesive, Blank, 15 X 38Mm, Pk14; Label Type Multicomp Pro
Materials of Construction Vinyl Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7632128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 23.62 inches (600 mm)
Height 1.48 ft (4.5 dm)
View Details