multicomp PRO Label, Adhesive, Tested, 15 X 38Mm, Pk14; Label Type Multicomp Pro 7827265

Description
LABEL, ADHESIVE, TESTED, 15 X 38MM, PK14; Label Type:Self Adhesive; Label Height:15mm; Label Width:38mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Tested; Label Colour:Green on White; Pack Quantity:14 RoHS Compliant: Yes
Datasheet
Description
LABEL, ADHESIVE, TESTED, 15 X 38MM, PK14; Label Type:Self Adhesive; Label Height:15mm; Label Width:38mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Tested; Label Colour:Green on White; Pack Quantity:14 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Adhesive, Tested, 15 X 38Mm, Pk14; Label Type Multicomp Pro - 15R3107 - Newark, An Avnet Company
Chicago, IL, United States
Label, Adhesive, Tested, 15 X 38Mm, Pk14; Label Type Multicomp Pro
15R3107
Label, Adhesive, Tested, 15 X 38Mm, Pk14; Label Type Multicomp Pro 15R3107
LABEL, ADHESIVE, TESTED, 15 X 38MM, PK14; Label Type:Self Adhesive; Label Height:15mm; Label Width:38mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Tested; Label Colour:Green on White; Pack Quantity:14 RoHS Compliant: Yes

LABEL, ADHESIVE, TESTED, 15 X 38MM, PK14; Label Type:Self Adhesive; Label Height:15mm; Label Width:38mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Tested; Label Colour:Green on White; Pack Quantity:14 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3107
Product Name Label, Adhesive, Tested, 15 X 38Mm, Pk14; Label Type Multicomp Pro
Materials of Construction Vinyl Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 1745994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No smoking
Materials of Construction Pvc
Features Adhesive Backed
View Details