multicomp PRO Label, Lead Free, 15Mm Dia, White, Pk500; Label Type Multicomp Pro 7827260

Description
LABEL, LEAD FREE, 15MM DIA, WHITE, PK500; Label Type:Identification; Label Height:-; Label Width:-; Label Diameter:15mm; Label Material:Polyester; Label Legend:Lead Free; Label Colour:Red / Black on White; Pack Quantity:500 RoHS Compliant: Yes
Datasheet
Description
LABEL, LEAD FREE, 15MM DIA, WHITE, PK500; Label Type:Identification; Label Height:-; Label Width:-; Label Diameter:15mm; Label Material:Polyester; Label Legend:Lead Free; Label Colour:Red / Black on White; Pack Quantity:500 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Lead Free, 15Mm Dia, White, Pk500; Label Type Multicomp Pro - 15R3102 - Newark, An Avnet Company
Chicago, IL, United States
Label, Lead Free, 15Mm Dia, White, Pk500; Label Type Multicomp Pro
15R3102
Label, Lead Free, 15Mm Dia, White, Pk500; Label Type Multicomp Pro 15R3102
LABEL, LEAD FREE, 15MM DIA, WHITE, PK500; Label Type:Identification; Label Height:-; Label Width:-; Label Diameter:15mm; Label Material:Polyester; Label Legend:Lead Free; Label Colour:Red / Black on White; Pack Quantity:500 RoHS Compliant: Yes

LABEL, LEAD FREE, 15MM DIA, WHITE, PK500; Label Type:Identification; Label Height:-; Label Width:-; Label Diameter:15mm; Label Material:Polyester; Label Legend:Lead Free; Label Colour:Red / Black on White; Pack Quantity:500 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3102
Product Name Label, Lead Free, 15Mm Dia, White, Pk500; Label Type Multicomp Pro
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 146359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hot Surface Hazard
Materials of Construction Polyester Film
Features Adhesive Backed
View Details