LAMP, INCANDESCENT, 6V, 19.98W; Supply Voltage:6V; Lamp Base Type:Bi-Pin; Bulb Size:T-2 3/4; MSCP:-; Average Bulb Life:100h; Product Range:-; Current Rating:3.33A; Length:26.7mm; Power Rating:19.98W RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 92N5579 |
| Product Name | Lamp, Incandescent, 6V, 19.98W; Supply Voltage Multicomp |
| Lamp Power | 19.98 watts |