LAMP, INCANDESCENT, BI PIN, 5V, 370MW; Supply Voltage:5V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 (3mm); MSCP:0.09; Average Bulb Life:25000h; Product Range:-; Bulb Length (MOL):0.38"; Lead Style:Bi-pin; Length:10mm; Power Rating:370mW RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 50N8227 |
| Product Name | Lamp, Incandescent, Bi Pin, 5V, 370Mw; Supply Voltage Multicomp |
| Lamp Power | 0.3700 watts |