multicomp PRO Circular Conn, Rcpt, 2Pos, Cable; Product Range Multicomp 765.042

Description
CIRCULAR CONN, RCPT, 2POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Connector Body Material:Metal Body
Description
CIRCULAR CONN, RCPT, 2POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Connector Body Material:Metal Body
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 2 Position, Cable (Part Number 39K3483) is designed for industrial applications requiring a reliable connection. It features a plated metal body, ensuring durability and resistance to environmental factors. This connector is a 2-way in-line socket with solder socket contacts, allowing for secure and efficient electrical connections. The mounting type is cable, making it suitable for various installation scenarios. With its compact design and robust construction, this connector is ideal for projects that demand high performance and reliability in circular connectors.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 2 Position, Cable (Part Number 39K3483) is designed for industrial applications requiring a reliable connection. It features a plated metal body, ensuring durability and resistance to environmental factors. This connector is a 2-way in-line socket with solder socket contacts, allowing for secure and efficient electrical connections. The mounting type is cable, making it suitable for various installation scenarios. With its compact design and robust construction, this connector is ideal for projects that demand high performance and reliability in circular connectors.

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 2Pos, Cable; Product Range Multicomp - 39K3483 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 2Pos, Cable; Product Range Multicomp
39K3483
Circular Conn, Rcpt, 2Pos, Cable; Product Range Multicomp 39K3483
CIRCULAR CONN, RCPT, 2POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Connector Body Material:Metal Body

CIRCULAR CONN, RCPT, 2POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Connector Body Material:Metal Body

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39K3483
Product Name Circular Conn, Rcpt, 2Pos, Cable; Product Range Multicomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCK-MRG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCI Express - 10025026-10202CLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers