multicomp PRO Lamp, Incandescent, 14V, 1.12W; Supply Voltage Multicomp 7646

Description
LAMP, INCANDESCENT, 14V, 1.12W; Supply Voltage:14V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 1/4; MSCP:0.5; Average Bulb Life:1000h; Product Range:-; Current Rating:80mA; Lead Style:Bi-pin; Length:15.2mm; Power Rating:1.12W RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, 14V, 1.12W; Supply Voltage:14V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 1/4; MSCP:0.5; Average Bulb Life:1000h; Product Range:-; Current Rating:80mA; Lead Style:Bi-pin; Length:15.2mm; Power Rating:1.12W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, 14V, 1.12W; Supply Voltage Multicomp - 50N8187 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, 14V, 1.12W; Supply Voltage Multicomp
50N8187
Lamp, Incandescent, 14V, 1.12W; Supply Voltage Multicomp 50N8187
LAMP, INCANDESCENT, 14V, 1.12W; Supply Voltage:14V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 1/4; MSCP:0.5; Average Bulb Life:1000h; Product Range:-; Current Rating:80mA; Lead Style:Bi-pin; Length:15.2mm; Power Rating:1.12W RoHS Compliant: Yes

LAMP, INCANDESCENT, 14V, 1.12W; Supply Voltage:14V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 1/4; MSCP:0.5; Average Bulb Life:1000h; Product Range:-; Current Rating:80mA; Lead Style:Bi-pin; Length:15.2mm; Power Rating:1.12W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 50N8187
Product Name Lamp, Incandescent, 14V, 1.12W; Supply Voltage Multicomp
Lamp Power 1.12 watts
Unlock Full Specs
to access all available technical data

Similar Products

10-Watt Rough Service Incandescent T6 DCB Clear - L-233 - Litetronics International, Inc.
Specs
Base Type DCB
Lamp Power 10 watts
Rated Average Life 20000 hours
View Details
Bi-Pin Lamp - 7361 - JKL Components Corporation
JKL Components Corporation
Specs
Base Type 2-Pin
Rated Average Life 100000 hours
Mean Lumens 0.6278 lm (0.0500 cp)
View Details
2 suppliers