multicomp PRO Terminal, Compression Lug 0.398In Solder; Stud Size Imperial Multicomp 761-375-MT

Description
TERMINAL, COMPRESSION LUG 0.398IN SOLDER; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Brass; Product Range:Multicomp Pro Terminals; Connector Type:Solder Lug; Contact Material:Brass; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG 0.398IN SOLDER; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Brass; Product Range:Multicomp Pro Terminals; Connector Type:Solder Lug; Contact Material:Brass; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug 0.398In Solder; Stud Size Imperial Multicomp - 50N454 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug 0.398In Solder; Stud Size Imperial Multicomp
50N454
Terminal, Compression Lug 0.398In Solder; Stud Size Imperial Multicomp 50N454
TERMINAL, COMPRESSION LUG 0.398IN SOLDER; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Brass; Product Range:Multicomp Pro Terminals; Connector Type:Solder Lug; Contact Material:Brass; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG 0.398IN SOLDER; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Brass; Product Range:Multicomp Pro Terminals; Connector Type:Solder Lug; Contact Material:Brass; Insulator Material:UninsulatedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 50N454
Product Name Terminal, Compression Lug 0.398In Solder; Stud Size Imperial Multicomp
Terminal Type Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Rings & Spades - 1-1627169-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Brass, Pre-Tin
Features RoHS
View Details
Bootlace Ferrules - 1787308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details