LAMP, INCANDESCENT, MEDIUM SCREW, 130V, 75W; Supply Voltage:130V; Lamp Base Type:Medium Screw; Bulb Size:A-19; MSCP:-; Average Bulb Life:2500h; Product Range:-; Lead Style:Medium Screw; Length:98.4mm; Power Rating:75W RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 52N6753 |
| Product Name | Lamp, Incandescent, Medium Screw, 130V, 75W; Supply Voltage Multicomp |
| Lamp Power | 75 watts |