LAMP, INCANDESCENT, MINI BAYONET/BA9S, 28V, 2.24W; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:0.62; Average Bulb Life:7500h; Product Range:-; Bulb Length (MOL):1.19"; Lead Style:Bayonet; Length:30.27mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 12P6323 |
| Product Name | Lamp, Incandescent, Mini Bayonet/ba9S, 28V, 2.24W; Supply Voltage Multicomp |
| Rated Average Life | 7500 hours |