multicomp PRO Lamp, Incandescent, Mini Bayonet/ba9S, 14V, 1.12W; Supply Voltage Multicomp 756-10PK

Description
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 14V, 1.12W; Supply Voltage:14V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:0.31; Average Bulb Life:15000h; Product Range:-; Bulb Length (MOL):1.19"; Lead Style:Bayonet; Length:30mm RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 14V, 1.12W; Supply Voltage:14V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:0.31; Average Bulb Life:15000h; Product Range:-; Bulb Length (MOL):1.19"; Lead Style:Bayonet; Length:30mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Mini Bayonet/ba9S, 14V, 1.12W; Supply Voltage Multicomp - 53M5348 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Mini Bayonet/ba9S, 14V, 1.12W; Supply Voltage Multicomp
53M5348
Lamp, Incandescent, Mini Bayonet/ba9S, 14V, 1.12W; Supply Voltage Multicomp 53M5348
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 14V, 1.12W; Supply Voltage:14V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:0.31; Average Bulb Life:15000h; Product Range:-; Bulb Length (MOL):1.19"; Lead Style:Bayonet; Length:30mm RoHS Compliant: Yes

LAMP, INCANDESCENT, MINI BAYONET/BA9S, 14V, 1.12W; Supply Voltage:14V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:0.31; Average Bulb Life:15000h; Product Range:-; Bulb Length (MOL):1.19"; Lead Style:Bayonet; Length:30mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 53M5348
Product Name Lamp, Incandescent, Mini Bayonet/ba9S, 14V, 1.12W; Supply Voltage Multicomp
Rated Average Life 15000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 10766306 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
500/PAR-64/WIDE FLOOD -  - Interlectric Corporation
Interlectric Corporation
Specs
Base Type Side Prong
Filament Type PAR64
Lamp Power 500 watts
View Details
Screw Base Lamp - 10S6-230V - JKL Components Corporation
JKL Components Corporation
Specs
Base Type Miniature Candelabra
Rated Average Life 1500 hours
Mean Lumens 75.34 lm (6 cp)
View Details
2 suppliers