LAMP, INCANDESCENT, BI PIN, 6.3V, 470MW; Supply Voltage:6.3V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 3/4 (5mm); MSCP:0.23; Average Bulb Life:1000h; Product Range:-; Bulb Length (MOL):0.63"; Lead Style:Bi-pin; Length:0.63" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 53M5345 |
| Product Name | Lamp, Incandescent, Bi Pin, 6.3V, 470Mw; Supply Voltage Multicomp |
| Rated Average Life | 1000 hours |