LAMP, INCANDESCENT, BI PIN, 14V, 1.4W; Supply Voltage:14V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 3/4 (5mm); MSCP:0.5; Average Bulb Life:10000h; Product Range:-; Bulb Length (MOL):0.63"; Lead Style:Bi-pin; Length:16mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 50N8178 |
| Product Name | Lamp, Incandescent, Bi Pin, 14V, 1.4W; Supply Voltage Multicomp |
| Rated Average Life | 10000 hours |