LAMP, INCANDESCENT,WIRE LEADED, 5V, 575MW; Supply Voltage:5V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 (3mm); MSCP:0.15; Average Bulb Life:40000h; Product Range:-; Bulb Length (MOL):0.25"; Lead Style:Wire Lead; Length:6mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 53M5338 |
| Product Name | Lamp, Incandescent,wire Leaded, 5V, 575Mw; Supply Voltage Multicomp |
| Rated Average Life | 40000 hours |