multicomp PRO Rj45 Plug, 8 Position, 8Cont, Round; Modular Connector Type Multicomp Pro 7001-8P8C-R

Description
RJ45 PLUG, 8 POSITION, 8CONT, ROUND; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; LEDs:Without LEDRoHS Compliant: Yes
Datasheet
Description
RJ45 PLUG, 8 POSITION, 8CONT, ROUND; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; LEDs:Without LEDRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Plug, 8 Position, 8Cont, Round; Modular Connector Type Multicomp Pro - 15R3072 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Plug, 8 Position, 8Cont, Round; Modular Connector Type Multicomp Pro
15R3072
Rj45 Plug, 8 Position, 8Cont, Round; Modular Connector Type Multicomp Pro 15R3072
RJ45 PLUG, 8 POSITION, 8CONT, ROUND; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; LEDs:Without LEDRoHS Compliant: Yes

RJ45 PLUG, 8 POSITION, 8CONT, ROUND; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; LEDs:Without LEDRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15R3072
Product Name Rj45 Plug, 8 Position, 8Cont, Round; Modular Connector Type Multicomp Pro
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products