RJ45 PLUG, 8 POSITION, 8CONT, SHIELDED, ROUND; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 15R3073 |
| Product Name | Rj45 Plug, 8 Position, 8Cont, Shielded, Round; Modular Connector Type Multicomp Pro |
| Connector Type | Modular Connector and RJ Connector |