multicomp PRO Rj11 Plug, 6 Position, 4Cont; Modular Connector Type Multicomp Pro 7001-6P4C

Description
RJ11 PLUG, 6 POSITION, 4CONT; Modular Connector Type:RJ11 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Shielding:Unshielded RoHS Compliant: Yes
Datasheet
Description
RJ11 PLUG, 6 POSITION, 4CONT; Modular Connector Type:RJ11 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Shielding:Unshielded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj11 Plug, 6 Position, 4Cont; Modular Connector Type Multicomp Pro - 15R3069 - Newark, An Avnet Company
Chicago, IL, United States
Rj11 Plug, 6 Position, 4Cont; Modular Connector Type Multicomp Pro
15R3069
Rj11 Plug, 6 Position, 4Cont; Modular Connector Type Multicomp Pro 15R3069
RJ11 PLUG, 6 POSITION, 4CONT; Modular Connector Type:RJ11 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Shielding:Unshielded RoHS Compliant: Yes

RJ11 PLUG, 6 POSITION, 4CONT; Modular Connector Type:RJ11 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Shielding:Unshielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15R3069
Product Name Rj11 Plug, 6 Position, 4Cont; Modular Connector Type Multicomp Pro
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5778 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details