multicomp PRO Rj11 Plug, 4 Position, 4Cont; Modular Connector Type Multicomp Pro 7001-4P4C

Description
RJ11 PLUG, 4 POSITION, 4CONT; Modular Connector Type:RJ11 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Shielding:Unshielded RoHS Compliant: Yes
Datasheet
Description
RJ11 PLUG, 4 POSITION, 4CONT; Modular Connector Type:RJ11 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Shielding:Unshielded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj11 Plug, 4 Position, 4Cont; Modular Connector Type Multicomp Pro - 15R3068 - Newark, An Avnet Company
Chicago, IL, United States
Rj11 Plug, 4 Position, 4Cont; Modular Connector Type Multicomp Pro
15R3068
Rj11 Plug, 4 Position, 4Cont; Modular Connector Type Multicomp Pro 15R3068
RJ11 PLUG, 4 POSITION, 4CONT; Modular Connector Type:RJ11 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Shielding:Unshielded RoHS Compliant: Yes

RJ11 PLUG, 4 POSITION, 4CONT; Modular Connector Type:RJ11 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Shielding:Unshielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15R3068
Product Name Rj11 Plug, 4 Position, 4Cont; Modular Connector Type Multicomp Pro
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers
Circular Connector Accessories - 1124-1031-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers