LAMP, INCANDESCENT, BA15D, 130V, 6W; Supply Voltage:130V; Lamp Base Type:BA15d; Bulb Size:S-6; MSCP:3.1; Average Bulb Life:1500h; Product Range:-; Bulb Diameter:19.685mm; Lead Style:Bayonet; Length:1.82"; Power Rating:6W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 61M2948 |
| Product Name | Lamp, Incandescent, Ba15D, 130V, 6W; Supply Voltage Multicomp |
| Lamp Power | 6 watts |