LAMP, INCANDESCENT, 120V, 6W; Supply Voltage:120V; Lamp Base Type:D.C. Bayonet; Bulb Size:S-6; MSCP:3.1; Average Bulb Life:1500h; Product Range:-; Lead Style:Bayonet; Length:46.2mm; Lens Style:Straight Side, S-6, 19mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 53M5325 |
| Product Name | Lamp, Incandescent, 120V, 6W; Supply Voltage Multicomp |
| Rated Average Life | 1500 hours |