LAMP, INCANDESCENT, 30V, 6W; Supply Voltage:30V; Lamp Base Type:Candelabra Screw; Bulb Size:S-6; MSCP:-; Average Bulb Life:1500h; Product Range:-; Bulb Diameter:19.685mm; Lead Style:Candelabra Screw; Length:48mm; Power Rating:6W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 53M5324 |
| Product Name | Lamp, Incandescent, 30V, 6W; Supply Voltage Multicomp |
| Lamp Power | 6 watts |