multicomp PRO Switch, Slide, Spdt, 100Ma, 20V, Though Hole; Contact Configuration Multicomp Pro 6MS1S2M1RE

Description
SWITCH, SLIDE, SPDT, 100mA, 20V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:6MS1 Series; Contact Current Max:100mA; Contact Voltage AC Max:20V; Orientation:Vertical RoHS Compliant: Yes
Datasheet
Description
SWITCH, SLIDE, SPDT, 100mA, 20V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:6MS1 Series; Contact Current Max:100mA; Contact Voltage AC Max:20V; Orientation:Vertical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Slide, Spdt, 100Ma, 20V, Though Hole; Contact Configuration Multicomp Pro - 95M4870 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 100Ma, 20V, Though Hole; Contact Configuration Multicomp Pro
95M4870
Switch, Slide, Spdt, 100Ma, 20V, Though Hole; Contact Configuration Multicomp Pro 95M4870
SWITCH, SLIDE, SPDT, 100mA, 20V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:6MS1 Series; Contact Current Max:100mA; Contact Voltage AC Max:20V; Orientation:Vertical RoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 100mA, 20V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:6MS1 Series; Contact Current Max:100mA; Contact Voltage AC Max:20V; Orientation:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Slide Switches
Product Number 95M4870
Product Name Switch, Slide, Spdt, 100Ma, 20V, Though Hole; Contact Configuration Multicomp Pro
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
SWITCH SLIDE DIP SPST 100MA 24V - 791-ADF09 - Utmel Electronic Limited
Specs
Terminal Type PC Pin
Operating Temp -22 F (-30 C)
Pole & Throw Specifications Single Pole, Single Throw (SPST)
View Details
Slide Switches - 7347270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Slide Switches - 2300-MS12ASW30/U - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers