multicomp PRO Switch, Slide, Dpdt, 100Ma, 20V, Though Hole; Contact Configuration Multicomp Pro 6MD1S4M2RE

Description
SWITCH, SLIDE, DPDT, 100mA, 20V, THOUGH HOLE; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:6MD1 Series; Contact Current Max:100mA; Contact Voltage AC Max:20V; Orientation:Vertical RoHS Compliant: Yes
Datasheet
Description
SWITCH, SLIDE, DPDT, 100mA, 20V, THOUGH HOLE; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:6MD1 Series; Contact Current Max:100mA; Contact Voltage AC Max:20V; Orientation:Vertical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Slide, Dpdt, 100Ma, 20V, Though Hole; Contact Configuration Multicomp Pro - 95M2940 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Dpdt, 100Ma, 20V, Though Hole; Contact Configuration Multicomp Pro
95M2940
Switch, Slide, Dpdt, 100Ma, 20V, Though Hole; Contact Configuration Multicomp Pro 95M2940
SWITCH, SLIDE, DPDT, 100mA, 20V, THOUGH HOLE; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:6MD1 Series; Contact Current Max:100mA; Contact Voltage AC Max:20V; Orientation:Vertical RoHS Compliant: Yes

SWITCH, SLIDE, DPDT, 100mA, 20V, THOUGH HOLE; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:6MD1 Series; Contact Current Max:100mA; Contact Voltage AC Max:20V; Orientation:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Slide Switches
Product Number 95M2940
Product Name Switch, Slide, Dpdt, 100Ma, 20V, Though Hole; Contact Configuration Multicomp Pro
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Subminiature Slide - AS11CH - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
6 suppliers
Slide Switches - 2-1825011-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw
Current Rating 0.3000 amps
View Details
3 suppliers
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details